Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06AF28-51PW

Description
71-580843-51W
Request a Quote Datasheet
Description
71-580843-51W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06AF28-51PW - PEI-Genesis
Philadelphia, PA, United States
71-580843-51W

71-580843-51W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06AF28-51PW
MIL Spec Connector - MIL-DTL 5015, I GTC06AF28-51PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 96J4492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
96J4492
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 96J4492
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06AF28-51PW GTC06AF28-51PW 96J4492
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products