Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06AF28-21S-025

Description
GT 37C 37#16 SKT PLUG
Request a Quote Datasheet
Description
GT 37C 37#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06AF28-21S-025 - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 SKT PLUG

GT 37C 37#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06AF28-21S-025
MIL Spec Connector - MIL-DTL 5015, I GTC06AF28-21S-025
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 96J4499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
96J4499
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 96J4499
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06AF28-21S-025 GTC06AF28-21S-025 96J4499
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data