Amphenol Corporation
Gt 7C 7#12 Pin Plug Amphenol Industrial
GTC06AF20-15PW
Description
GT 7C 7#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 7C 7#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 7C 7#12 Pin Plug Amphenol Industrial
19X1376
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
GTC06AF20-15PW |
Amphenol GTC06AF20-15PW |
19X1376 |
|
Product Name
|
|
|
Gt 7C 7#12 Pin Plug Amphenol Industrial |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Geometry
Right Angle
Mounting
Through Hole, Right Angle
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details