Amphenol Corporation
GTC06AF16S-1SW-025-B30
Description
GT 7C 7#16S SKT PLUG
Request a Quote
Email Supplier
Description
GT 7C 7#16S SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTC06AF16S-1SW-025-B30 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details