Amphenol Industrial Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial GTC06A36-4S-RDS

Description
GT 3C 3#0 SKT PLUG
Request a Quote Datasheet
Description
GT 3C 3#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 3C 3#0 SKT PLUG

GT 3C 3#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial - 96J4592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial
96J4592
Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial 96J4592
CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC06A36-4S-RDS 96J4592
Product Name Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers