Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A28-6S-RDS-025

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A28-6S-RDS-025
MIL Spec Connector - MIL-DTL 5015, I GTC06A28-6S-RDS-025
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC06A28-6S-RDS-025 - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#4 SKT PLUG

GT 3C 3#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial - 96J4581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
96J4581
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial 96J4581
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06A28-6S-RDS-025 Amphenol GTC06A28-6S-RDS-025 96J4581
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details