Amphenol Industrial Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial GTC06A28-2P

Description
71-581233-02P
Request a Quote
Description
71-581233-02P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A28-2P - PEI-Genesis
Philadelphia, PA, United States
71-581233-02P

71-581233-02P

Buy Now
Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial - 96J4575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial
96J4575
Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial 96J4575
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A28-2P 96J4575
Product Name Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293468-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 400 volts
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details