Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A28-22S

Description
GT 6C 3#4 3#16 SKT PLUG
Request a Quote Datasheet
Description
GT 6C 3#4 3#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A28-22S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 SKT PLUG

GT 6C 3#4 3#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A28-22S
MIL Spec Connector - MIL-DTL 5015, I GTC06A28-22S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial - 96J4577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
96J4577
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial 96J4577
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A28-22S GTC06A28-22S 96J4577
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details