Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A24-7S-LC

Description
GT 16C 2#12 14#16 SKT PLUG
Request a Quote Datasheet
Description
GT 16C 2#12 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A24-7S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 16C 2#12 14#16 SKT PLUG

GT 16C 2#12 14#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A24-7S-LC
MIL Spec Connector - MIL-DTL 5015, I GTC06A24-7S-LC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial - 96J4570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
96J4570
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial 96J4570
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A24-7S-LC GTC06A24-7S-LC 96J4570
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers