Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A24-6S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A24-6S
MIL Spec Connector - MIL-DTL 5015, I GTC06A24-6S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC06A24-6S - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 SKT PLUG

GT 8C 8#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial - 96J4567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
96J4567
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial 96J4567
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06A24-6S Amphenol GTC06A24-6S 96J4567
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details