Amphenol Industrial Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial GTC06A24-6PW

Description
GT 8C 8#12 PIN PLUG
Request a Quote Datasheet
Description
GT 8C 8#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A24-6PW - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN PLUG

GT 8C 8#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial - 96J4565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
96J4565
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial 96J4565
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A24-6PW 96J4565
Product Name Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SIM Card Connector 8 Pin Flip Type Plastic Body CT - ET-SIM8PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details