Amphenol Industrial Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial GTC06A24-6P

Description
GT 8C 8#12 PIN PLUG
Request a Quote Datasheet
Description
GT 8C 8#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A24-6P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN PLUG

GT 8C 8#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial - 96J4564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
96J4564
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial 96J4564
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A24-6P 96J4564
Product Name Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details