Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A24-51S-RDS

Description
GT 5C 5#8 SKT PLUG
Request a Quote Datasheet
Description
GT 5C 5#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A24-51S-RDS - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#8 SKT PLUG

GT 5C 5#8 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A24-51S-RDS
MIL Spec Connector - MIL-DTL 5015, I GTC06A24-51S-RDS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial - 96J4563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
96J4563
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial 96J4563
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A24-51S-RDS GTC06A24-51S-RDS 96J4563
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details