Amphenol Industrial Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial GTC06A24-11P

Description
71-581221-11P
Request a Quote Datasheet
Description
71-581221-11P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A24-11P - PEI-Genesis
Philadelphia, PA, United States
71-581221-11P

71-581221-11P

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial - 96J4558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
96J4558
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial 96J4558
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A24-11P 96J4558
Product Name Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products