Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A22-1S-RDS

Description
GT 2C 2#8 SKT PLUG
Request a Quote
Description
GT 2C 2#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A22-1S-RDS - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#8 SKT PLUG

GT 2C 2#8 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A22-1S-RDS
MIL Spec Connector - MIL-DTL 5015, I GTC06A22-1S-RDS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial - 96J4550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
96J4550
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 96J4550
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A22-1S-RDS GTC06A22-1S-RDS 96J4550
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details