Amphenol Industrial Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial GTC06A20-7P-A24

Description
GT 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
GT 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 8C 8#16 PIN PLUG

GT 8C 8#16 PIN PLUG

Buy Now
 - Amphenol GTC06A20-7P-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#16 PIN PLUG

GT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial - 96J4540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
96J4540
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 96J4540
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06A20-7P-A24 Amphenol GTC06A20-7P-A24 96J4540
Product Name Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details