Amphenol Industrial Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial GTC06A20-4P

Description
GT 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
GT 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 4C 4#12 PIN PLUG

GT 4C 4#12 PIN PLUG

Buy Now
 - Amphenol GTC06A20-4P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 PIN PLUG

GT 4C 4#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial - 96J4536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
96J4536
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial 96J4536
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06A20-4P Amphenol GTC06A20-4P 96J4536
Product Name Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details