Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A20-33PZ

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 11 Position, Cable from Amphenol Industrial features a straight plug design with 11 crimp pin contacts. It utilizes a reverse bayonet coupling style, which provides secure and reliable connections. This connector is suitable for various industrial applications, ensuring durability and performance. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Engineers should evaluate the specific requirements of their applications to determine if this connector meets their needs.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 11 Position, Cable from Amphenol Industrial features a straight plug design with 11 crimp pin contacts. It utilizes a reverse bayonet coupling style, which provides secure and reliable connections. This connector is suitable for various industrial applications, ensuring durability and performance. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Engineers should evaluate the specific requirements of their applications to determine if this connector meets their needs.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A20-33PZ
MIL Spec Connector - MIL-DTL 5015, I GTC06A20-33PZ
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC06A20-33PZ - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 PIN PLUG

GT 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial - 96J4534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
96J4534
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial 96J4534
CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06A20-33PZ Amphenol GTC06A20-33PZ 96J4534
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details