Amphenol Industrial Circular Connector, Receptacle Size 22, 4 Position, Panel; Product Range Amphenol Industrial GTC05F22-22S

Description
GT 4C 4#8 SKT PLUG
Request a Quote
Description
GT 4C 4#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 4C 4#8 SKT PLUG

GT 4C 4#8 SKT PLUG

Buy Now
 - Amphenol GTC05F22-22S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#8 SKT PLUG

GT 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Receptacle Size 22, 4 Position, Panel; Product Range Amphenol Industrial - 96J4453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle Size 22, 4 Position, Panel; Product Range Amphenol Industrial
96J4453
Circular Connector, Receptacle Size 22, 4 Position, Panel; Product Range Amphenol Industrial 96J4453
CIRCULAR CONNECTOR, RECEPTACLE SIZE 22, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Dummy Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE SIZE 22, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Dummy Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC05F22-22S Amphenol GTC05F22-22S 96J4453
Product Name Circular Connector, Receptacle Size 22, 4 Position, Panel; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details