Amphenol Industrial Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial GTC038F18-10S

Description
GT 4C 4#12 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 4C 4#12 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC038F18-10S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 SKT RECP BOX RM

GT 4C 4#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial - 96J4451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
96J4451
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial 96J4451
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC038F18-10S 96J4451
Product Name Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECP.0S.303.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details