Amphenol Industrial Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial GTC030RV28-51S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial - 11J2637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
11J2637
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial 11J2637
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11J2637
Product Name Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products