Amphenol Industrial Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial GTC030R32-7P

Description
GT 35C 7#12,28#16 PIN RECP
Request a Quote Datasheet
Description
GT 35C 7#12,28#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 35C 7#12,28#16 PIN RECP

GT 35C 7#12,28#16 PIN RECP

Buy Now
 - Amphenol GTC030R32-7P - PEI-Genesis
Philadelphia, PA, United States
GT 35C 7#12,28#16 PIN RECP

GT 35C 7#12,28#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial - 96J4406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial
96J4406
Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial 96J4406
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 35 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 35 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030R32-7P Amphenol GTC030R32-7P 96J4406
Product Name Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details