Amphenol Industrial Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial GTC030R32-22P

Description
GT 54C 54#16 PIN RECP
Request a Quote
Description
GT 54C 54#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030R32-22P - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 PIN RECP

GT 54C 54#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial - 96J4405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
96J4405
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial 96J4405
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030R32-22P 96J4405
Product Name Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220012-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug - FBS-M12-5GS-PG9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details