Amphenol Industrial Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial GTC030R28-11SX

Description
GT 22C 4#12 18#16 SKT RECP
Request a Quote Datasheet
Description
GT 22C 4#12 18#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030R28-11SX - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12 18#16 SKT RECP

GT 22C 4#12 18#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial - 96J4409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial
96J4409
Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial 96J4409
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030R28-11SX 96J4409
Product Name Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - NECC-L2G5-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details