Amphenol Industrial Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial GTC030R28-11S

Description
GT 22C 4#12,18#16 SKT RECP
Request a Quote Datasheet
Description
GT 22C 4#12,18#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030R28-11S - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12,18#16 SKT RECP

GT 22C 4#12,18#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial - 96J4408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial
96J4408
Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial 96J4408
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030R28-11S 96J4408
Product Name Circular Connector Receptacle Size 28, 22 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products