Amphenol Industrial Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial GTC030R24-2P

Description
GT 7C 7#12 PIN RECP
Request a Quote Datasheet
Description
GT 7C 7#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030R24-2P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#12 PIN RECP

GT 7C 7#12 PIN RECP

Buy Now
Swedesboro, NJ, United States
GT 7C 7#12 PIN RECP

GT 7C 7#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial - 96J4391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
96J4391
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial 96J4391
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030R24-2P GTC030R24-2P 96J4391
Product Name Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.3B.320.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details