Amphenol Industrial Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial GTC030R20-29SW

Description
GT 17C 17#16 SKT RECP BOX RM
Request a Quote
Description
GT 17C 17#16 SKT RECP BOX RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030R20-29SW - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT RECP BOX RM

GT 17C 17#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial - 96J4383 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial
96J4383
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial 96J4383
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030R20-29SW 96J4383
Product Name Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1305 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details