Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial GTC030R18-1S-A24

Description
GT 10C 10#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 10C 10#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030R18-1S-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 SKT RECP BOX RM

GT 10C 10#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial - 96J4374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
96J4374
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial 96J4374
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030R18-1S-A24 96J4374
Product Name Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details