Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL CORPORATION
GTC030LCF36-7S-B30-LC --
Amphenol Corporation
GTC030LCF36-7S-B30-LC
Description
GT 47C 40#16, 7#12 SKT RECP
PEI-Genesis
Done
Request a Quote
Email Supplier
Description
GT 47C 40#16, 7#12 SKT RECP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
PEI-Genesis
Philadelphia, PA, United States
Amphenol GTC030LCF36-7S-B30-LC
Amphenol GTC030LCF36-7S-B30-LC
GT 47C 40#16, 7#12 SKT RECP
GT 47C 40#16, 7#12 SKT RECP
Buy Now
Technical Specifications
PEI-Genesis
Product Category
Electrical Connectors
Product Number
Amphenol GTC030LCF36-7S-B30-LC
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
XM Micro-Hook, 24 AWG Telfon Test Lead
SALE-304XM
Specs
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
SAE Hermetic Terminal Seal
27406
Specs
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
SIM Card Connector Push-Push Type 6 Pin Metal Body AT
ET-SIM6PPT-MBAT
Specs
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
SCHURTER Inc
Mga-A Fuse Ff 750Ma Schurter
3-103-102
View Details