Amphenol Industrial Circular Connector Receptacle Size 36, 52 Position, Panel; Product Range Amphenol Industrial GTC030F36-52PY-B30

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 52 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 52 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 36, 52 Position, Panel; Product Range Amphenol Industrial - 96J4293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 52 Position, Panel; Product Range Amphenol Industrial
96J4293
Circular Connector Receptacle Size 36, 52 Position, Panel; Product Range Amphenol Industrial 96J4293
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 52 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 52 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J4293
Product Name Circular Connector Receptacle Size 36, 52 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products