Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030F36-10S-LC

Description
GT 48C 48#16 SKT RECP
Request a Quote Datasheet
Description
GT 48C 48#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F36-10S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 SKT RECP

GT 48C 48#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030F36-10S-LC
MIL Spec Connector - MIL-DTL 5015, I GTC030F36-10S-LC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial - 96J4290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
96J4290
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial 96J4290
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F36-10S-LC GTC030F36-10S-LC 96J4290
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details