Amphenol Industrial Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial GTC030F32-56P

Description
GT 30C 6#12,24#16 PIN RECP
Request a Quote Datasheet
Description
GT 30C 6#12,24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F32-56P - PEI-Genesis
Philadelphia, PA, United States
GT 30C 6#12,24#16 PIN RECP

GT 30C 6#12,24#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial - 96J4275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
96J4275
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial 96J4275
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F32-56P 96J4275
Product Name Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details