AMPHENOL INDUSTRIAL
GTC030F28-21P-LC -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Industrial
MIL Spec Connector - MIL-DTL 5015, I
GTC030F28-21P-LC
Description
GT 37C 37#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 37C 37#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Gt 37C 37#16 Pin Recp Amphenol Industrial
60M4540
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC030F28-21P-LC |
GTC030F28-21P-LC |
60M4540 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Gt 37C 37#16 Pin Recp Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers