Amphenol Industrial Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial GTC030F28-16S-B30

Description
GT 20C 20#16 SKT RECP
Request a Quote Datasheet
Description
GT 20C 20#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F28-16S-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 20C 20#16 SKT RECP

GT 20C 20#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial - 96J4283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial
96J4283
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial 96J4283
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 20 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 20 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F28-16S-B30 96J4283
Product Name Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details