Amphenol Industrial Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial GTC030F20-23S

Description
GT 2C 2#8 SKT PLUG
Request a Quote
Description
GT 2C 2#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F20-23S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#8 SKT PLUG

GT 2C 2#8 SKT PLUG

Buy Now
Swedesboro, NJ, United States
GT 2C 2#8 SKT PLUG

GT 2C 2#8 SKT PLUG

Buy Now
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial - 96J4270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial
96J4270
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial 96J4270
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F20-23S GTC030F20-23S 96J4270
Product Name Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
“N” Female to Double Binding Post, Adapter - 9417 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details