Amphenol Industrial Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial GTC030F20-11S

Description
GT 13C 13#16 SKT RECP BOX RM
Request a Quote
Description
GT 13C 13#16 SKT RECP BOX RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 13C 13#16 SKT RECP BOX RM

GT 13C 13#16 SKT RECP BOX RM

Buy Now
 - Amphenol GTC030F20-11S - PEI-Genesis
Philadelphia, PA, United States
GT 13C 13#16 SKT RECP BOX RM

GT 13C 13#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial - 96J4268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial
96J4268
Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial 96J4268
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 13 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 13 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030F20-11S Amphenol GTC030F20-11S 96J4268
Product Name Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers