Amphenol Industrial Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial GTC030F18-4S-A24

Description
GT 4C 4#16 SKT RECP BOX RM
Request a Quote
Description
GT 4C 4#16 SKT RECP BOX RM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 18, 4 Position, Panel, part number 96J4267, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates four crimp socket contacts, making it suitable for various applications requiring reliable electrical connections. The product is part of the Amphenol Industrial GT Series, known for its robust construction and performance in industrial environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects with specific regulatory requirements.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 18, 4 Position, Panel, part number 96J4267, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates four crimp socket contacts, making it suitable for various applications requiring reliable electrical connections. The product is part of the Amphenol Industrial GT Series, known for its robust construction and performance in industrial environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects with specific regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F18-4S-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16 SKT RECP BOX RM

GT 4C 4#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial - 96J4267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
96J4267
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial 96J4267
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F18-4S-A24 96J4267
Product Name Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products