Amphenol Industrial Circular Connector Receptacle, Size 18, 3 Position, Panel; Product Range Amphenol Industrial GTC030F18-22S-B30

Description
GT 3C 3#16 SKT RECP BOX RM
Request a Quote
Description
GT 3C 3#16 SKT RECP BOX RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F18-22S-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16 SKT RECP BOX RM

GT 3C 3#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 3 Position, Panel; Product Range Amphenol Industrial - 96J4265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 3 Position, Panel; Product Range Amphenol Industrial
96J4265
Circular Connector Receptacle, Size 18, 3 Position, Panel; Product Range Amphenol Industrial 96J4265
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F18-22S-B30 96J4265
Product Name Circular Connector Receptacle, Size 18, 3 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-293469-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 400 volts
View Details