GT 6C 6#16 SKT RECP BOX RM
GT 6C 6#16 SKT RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030F18-12S | Amphenol GTC030F18-12S | 96J4261 |
| Product Name | Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |