Amphenol Industrial Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial GTC030F18-12P-025

Description
GT 6C 6#16 PIN RECP BOX RM
Request a Quote
Description
GT 6C 6#16 PIN RECP BOX RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F18-12P-025 - PEI-Genesis
Philadelphia, PA, United States
GT 6C 6#16 PIN RECP BOX RM

GT 6C 6#16 PIN RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial - 96J4260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial
96J4260
Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial 96J4260
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F18-12P-025 96J4260
Product Name Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details