AMPHENOL CORPORATION
GTC030CF22-14PW -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC030CF22-14PW
Description
GT 19C 19#16 PIN RECP
Request a Quote
Email Supplier
Description
GT 19C 19#16 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC030CF22-14PW |
GTC030CF22-14PW |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details