AMPHENOL CORPORATION
GTC030CF18-4SW -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC030CF18-4SW
Description
GT 4C 4#16 SKT RECP
Request a Quote
Email Supplier
Description
GT 4C 4#16 SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC030CF18-4SW |
GTC030CF18-4SW |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details