Amphenol Industrial Circular Connector Receptacle Size 14S, 2 Position, Panel; Product Range Amphenol Industrial GTC030CF14S-9P

Description
GT 2C 2#16S PIN RECP BOX RM
Request a Quote
Description
GT 2C 2#16S PIN RECP BOX RM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030CF14S-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S PIN RECP BOX RM

GT 2C 2#16S PIN RECP BOX RM

Buy Now
Circular Connector Receptacle Size 14S, 2 Position, Panel; Product Range Amphenol Industrial - 96J4230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 2 Position, Panel; Product Range Amphenol Industrial
96J4230
Circular Connector Receptacle Size 14S, 2 Position, Panel; Product Range Amphenol Industrial 96J4230
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030CF14S-9P 96J4230
Product Name Circular Connector Receptacle Size 14S, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details