Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030AF36-3S

Description
GT 6C 3#0 3#12 SKT RECP
Request a Quote
Description
GT 6C 3#0 3#12 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 36, 6 Position, Panel, part number 96J4160, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates six crimp socket contacts, making it suitable for various industrial applications. This connector is part of the Amphenol Industrial product range, known for its robust construction and reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 36, 6 Position, Panel, part number 96J4160, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates six crimp socket contacts, making it suitable for various industrial applications. This connector is part of the Amphenol Industrial product range, known for its robust construction and reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030AF36-3S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#0 3#12 SKT RECP

GT 6C 3#0 3#12 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030AF36-3S
MIL Spec Connector - MIL-DTL 5015, I GTC030AF36-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial - 96J4160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
96J4160
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial 96J4160
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030AF36-3S GTC030AF36-3S 96J4160
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1827-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details