Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030AF28-22SW

Description
GT 6C 3#4 3#16 SKT RECP
Request a Quote
Description
GT 6C 3#4 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030AF28-22SW - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 SKT RECP

GT 6C 3#4 3#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030AF28-22SW
MIL Spec Connector - MIL-DTL 5015, I GTC030AF28-22SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial - 96J4163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
96J4163
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial 96J4163
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030AF28-22SW GTC030AF28-22SW 96J4163
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data