AMPHENOL CORPORATION
GTC030AF20-24P-LC -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC030AF20-24P-LC
Description
GT 4C 2#16, 2#8 PIN RECP
Request a Quote
Email Supplier
Description
GT 4C 2#16, 2#8 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC030AF20-24P-LC |
GTC030AF20-24P-LC |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details