Amphenol Industrial Circular Connector Receptacle Size 36, 47 Position, Panel; Product Range Amphenol Industrial GTC030A36-7PY-A24

Description
GT 47C 7#12 40#16 PIN RECP
Request a Quote Datasheet
Description
GT 47C 7#12 40#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GT 47C 7#12 40#16 PIN RECP

GT 47C 7#12 40#16 PIN RECP

Buy Now
 - Amphenol GTC030A36-7PY-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 47C 7#12 40#16 PIN RECP

GT 47C 7#12 40#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 36, 47 Position, Panel; Product Range Amphenol Industrial - 96J4224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 47 Position, Panel; Product Range Amphenol Industrial
96J4224
Circular Connector Receptacle Size 36, 47 Position, Panel; Product Range Amphenol Industrial 96J4224
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 47 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 47 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030A36-7PY-A24 Amphenol GTC030A36-7PY-A24 96J4224
Product Name Circular Connector Receptacle Size 36, 47 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details