Amphenol Industrial Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial GTC030A32-31P

Description
GT 31C 31#16 PIN RECP
Request a Quote Datasheet
Description
GT 31C 31#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A32-31P - PEI-Genesis
Philadelphia, PA, United States
GT 31C 31#16 PIN RECP

GT 31C 31#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial - 96J4204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial
96J4204
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial 96J4204
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A32-31P 96J4204
Product Name Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details