Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A28-22SW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A28-22SW
MIL Spec Connector - MIL-DTL 5015, I GTC030A28-22SW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030A28-22SW - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 SKT RECP

GT 6C 3#4 3#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial - 96J4215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
96J4215
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial 96J4215
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030A28-22SW Amphenol GTC030A28-22SW 96J4215
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details