Amphenol Industrial Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial GTC030A28-22P

Description
GT 6C 3#4 3#16 PIN RECP
Request a Quote Datasheet
Description
GT 6C 3#4 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A28-22P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 PIN RECP

GT 6C 3#4 3#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial - 96J4213 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
96J4213
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial 96J4213
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A28-22P 96J4213
Product Name Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details